U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B15F-2C

Description
No. 100, B Style, 2.188" Finished Bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 2.188" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
100B15F-2C
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B15F-2C
No. 100, B Style, 2.188" Finished Bore All dimensions are nominal values and for reference only

No. 100, B Style, 2.188" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B15F-2C
Product Name No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 15
Bore 2.19 inch (55.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
0.1227 Pitch, 18 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 18
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 30
View Details