U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B13F-2

Description
No. 100, B Style, 2.000" Finished Bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 2.000" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
100B13F-2
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B13F-2
No. 100, B Style, 2.000" Finished Bore All dimensions are nominal values and for reference only

No. 100, B Style, 2.000" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B13F-2
Product Name No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 13
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.60-2/No.60-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style QD Bushing
Number of Teeth 14 to 95
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 57
View Details
Roller Chain Sprockets - 140B27 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 140 (1 3/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Sprocket Number 111 - 111C8 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.760 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 8
View Details