U.S. Tsubaki Power Transmission, LLC Sprocket Number 102B 102BC16

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 102B - 102BC16 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 102B
102BC16
Sprocket Number 102B 102BC16
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 102BC16
Product Name Sprocket Number 102B
Pitch 320 (4")
Hub Style Type C (Hub Both Sides)
Number of Teeth 16
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.35-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 19 to 112
View Details
32 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 32
View Details
Sprocket Number 111 - 111C1 2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.760 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 12
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details