Trumeter Company, Inc. 8 Digit Self Powered LCD Electronic Timer 7511

Description
A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC syupply required), 4 timing modes, timing direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery life Minimum contact closure time 1 second 4 timing modes Times up or down External reset input CE,UL and cUL/CSA approved
Datasheet
Description
A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC syupply required), 4 timing modes, timing direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery life Minimum contact closure time 1 second 4 timing modes Times up or down External reset input CE,UL and cUL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Digit Self Powered LCD Electronic Timer - 7511 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
8 Digit Self Powered LCD Electronic Timer
7511
8 Digit Self Powered LCD Electronic Timer 7511
A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC syupply required), 4 timing modes, timing direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery life Minimum contact closure time 1 second 4 timing modes Times up or down External reset input CE,UL and cUL/CSA approved

A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC syupply required), 4 timing modes, timing direction indication and 9mm high digits.

Features

  • 9mm high contrast LCD display
  • 10 year battery life
  • Minimum contact closure time 1 second
  • 4 timing modes
  • Times up or down
  • External reset input
  • CE,UL and cUL/CSA approved
Supplier's Site Datasheet
Madison Heights, MI, United States
TRUM Elapsed Time Indicators
7511
TRUM Elapsed Time Indicators 7511
TIMER QUAD MODES - DRY CONTACT

TIMER QUAD MODES - DRY CONTACT

Supplier's Site
Lcd Electronic Timer, 8A, 240Vac, Screw; Product Range Trumeter - 67W2325 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Electronic Timer, 8A, 240Vac, Screw; Product Range Trumeter
67W2325
Lcd Electronic Timer, 8A, 240Vac, Screw; Product Range Trumeter 67W2325
LCD ELECTRONIC TIMER, 8A, 240VAC, SCREW; Product Range:-; Timer Functions:-; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:8; Timer Output:-; Supply Voltage Max:240VAC; Current Rating Nom:-; Panel Cutout Height:22.5mmRoHS Compliant: Yes

LCD ELECTRONIC TIMER, 8A, 240VAC, SCREW; Product Range:-; Timer Functions:-; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:8; Timer Output:-; Supply Voltage Max:240VAC; Current Rating Nom:-; Panel Cutout Height:22.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Digital Timers Electromechanical Timers Digital Timers
Product Number 7511 7511 67W2325
Product Name 8 Digit Self Powered LCD Electronic Timer TRUM Elapsed Time Indicators Lcd Electronic Timer, 8A, 240Vac, Screw; Product Range Trumeter
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer Timer Timer
Technology Electronic Electromechanical Electronic
Number of Functions Single
Direction Up Count; Down Count; Bi-directional Counter
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 1371055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details