Trumeter Company, Inc. Revolution Counter 750 Series

Description
These rugged revolution counters are completely sealed, tamper resistant, and maintenance-free. They can be mounted on a rotating shaft or wheel. Adds in either direction, and records revolutions, miles, kilometers, or acres. They are used on material handling equipment, farm machinery, rapid transit vehicles, street sweepers, golf carts, and construction equipment. (MOQ = 8 pieces) Features Figures: 7 figures, 0.19’’ [5mm] high Temp. Range: -50°F to +180°F [-45°C to +82°C] Weight: 1.5 Lbs. [0.7kg]
Datasheet
Description
These rugged revolution counters are completely sealed, tamper resistant, and maintenance-free. They can be mounted on a rotating shaft or wheel. Adds in either direction, and records revolutions, miles, kilometers, or acres. They are used on material handling equipment, farm machinery, rapid transit vehicles, street sweepers, golf carts, and construction equipment. (MOQ = 8 pieces) Features Figures: 7 figures, 0.19’’ [5mm] high Temp. Range: -50°F to +180°F [-45°C to +82°C] Weight: 1.5 Lbs. [0.7kg]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Revolution Counter - 750 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Revolution Counter
750 Series
Revolution Counter 750 Series
These rugged revolution counters are completely sealed, tamper resistant, and maintenance-free. They can be mounted on a rotating shaft or wheel. Adds in either direction, and records revolutions, miles, kilometers, or acres. They are used on material handling equipment, farm machinery, rapid transit vehicles, street sweepers, golf carts, and construction equipment. (MOQ = 8 pieces) Features Figures: 7 figures, 0.19’’ [5mm] high Temp. Range: -50°F to +180°F [-45°C to +82°C] Weight: 1.5 Lbs. [0.7kg]

These rugged revolution counters are completely sealed, tamper resistant, and maintenance-free. They can be mounted on a rotating shaft or wheel. Adds in either direction, and records revolutions, miles, kilometers, or acres. They are used on material handling equipment, farm machinery, rapid transit vehicles, street sweepers, golf carts, and construction equipment. (MOQ = 8 pieces)

Features

  • Figures: 7 figures, 0.19’’ [5mm] high
  • Temp. Range: -50°F to +180°F [-45°C to +82°C]
  • Weight: 1.5 Lbs. [0.7kg]
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Mechanical Counters
Product Number 750 Series
Product Name Revolution Counter
Technology Revolution
Unlock Full Specs
to access all available technical data

Similar Products

Revolution & Direct Drive Mechanical Counter, 136 Series - RL-136-5 - Fargo Controls, Inc.
Specs
Technology Rotary
Reset Manual
Number of Digits 5
View Details
Mechanical Stroke Counter - 46 Series - Trumeter Company, Inc.
Specs
Technology Stroke
Reset Manual
Number of Digits 5
View Details
Hand Tally Counter - Model 3125 - Traceable® Products
Specs
Technology Pushbutton
Reset Manual
Number of Digits 4
View Details
Specialty Product Technologies
Specs
Number of Digits 3 to 5
View Details