Trumeter Company, Inc. Totally Sealed DC Hour Meter 732 Series

Description
The Redington 732 Series provides an DC Hour Meter with an operating range of 10-80VDC. Models are protected for two times battery voltage and/or reverse polarity. Models are available in the standard industry housings. Its quartz time base insures accurate long-term time keeping. The Totally Sealed case protects against the environment and provides years of reliable service. All applicable models are NEMA 4X,12 rated when mounted with optional gasket. Features Operating voltage 10-80VDC Totally Sealed UL/cUL Recognized, CE & RoHS Compliant, NEMA & SAE 6 Figure, 99999.9 Quartz accuracy Wire Leads Gasket kit (for NEMA 4X, 12 rating) Terminals up, down, straight Adapter bezels for various panels
Datasheet
Description
The Redington 732 Series provides an DC Hour Meter with an operating range of 10-80VDC. Models are protected for two times battery voltage and/or reverse polarity. Models are available in the standard industry housings. Its quartz time base insures accurate long-term time keeping. The Totally Sealed case protects against the environment and provides years of reliable service. All applicable models are NEMA 4X,12 rated when mounted with optional gasket. Features Operating voltage 10-80VDC Totally Sealed UL/cUL Recognized, CE & RoHS Compliant, NEMA & SAE 6 Figure, 99999.9 Quartz accuracy Wire Leads Gasket kit (for NEMA 4X, 12 rating) Terminals up, down, straight Adapter bezels for various panels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totally Sealed DC Hour Meter - 732 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Totally Sealed DC Hour Meter
732 Series
Totally Sealed DC Hour Meter 732 Series
The Redington 732 Series provides an DC Hour Meter with an operating range of 10-80VDC. Models are protected for two times battery voltage and/or reverse polarity. Models are available in the standard industry housings. Its quartz time base insures accurate long-term time keeping. The Totally Sealed case protects against the environment and provides years of reliable service. All applicable models are NEMA 4X,12 rated when mounted with optional gasket. Features Operating voltage 10-80VDC Totally Sealed UL/cUL Recognized, CE & RoHS Compliant, NEMA & SAE 6 Figure, 99999.9 Quartz accuracy Wire Leads Gasket kit (for NEMA 4X, 12 rating) Terminals up, down, straight Adapter bezels for various panels

The Redington 732 Series provides an DC Hour Meter with an operating range of 10-80VDC. Models are protected for two times battery voltage and/or reverse polarity. Models are available in the standard industry housings. Its quartz time base insures accurate long-term time keeping. The Totally Sealed case protects against the environment and provides years of reliable service. All applicable models are NEMA 4X,12 rated when mounted with optional gasket.

Features

  • Operating voltage 10-80VDC
  • Totally Sealed
  • UL/cUL Recognized, CE & RoHS Compliant, NEMA & SAE
  • 6 Figure, 99999.9 Quartz accuracy
  • Wire Leads Gasket kit (for NEMA 4X, 12 rating)
  • Terminals up, down, straight
  • Adapter bezels for various panels
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Electromechanical Timers
Product Number 732 Series
Product Name Totally Sealed DC Hour Meter
Operating Temperature -40 to 185 F (-40 to 85 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
DC Quartz Hour Meter - 731 Series - Trumeter Company, Inc.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details