Trumeter Company, Inc. Totally Sealed AC Hour Meter 722 Series

Description
The Redington 722 Series provides an AC Hour Meter with an operating range of 90-264VAC 50/60 Hz. You no longer require two separate meters, one for 115VAC and one for 230VAC. Models are available in the standard industry housings. Its quartz time base insures accurate long-term time keeping. The Totally Sealed case protects against the environment and provides years of reliable service. All applicable models are NEMA 4X,12 rated when mounted with optional gasket. Features Operating voltage 90-264VAC 50/60Hz Totally Sealed UL/cUL Recognized, CE & RoHS Compliant 6 Figure, 99999.9 Quartz accuracy Minimum 36 second on-time for event capture
Datasheet
Description
The Redington 722 Series provides an AC Hour Meter with an operating range of 90-264VAC 50/60 Hz. You no longer require two separate meters, one for 115VAC and one for 230VAC. Models are available in the standard industry housings. Its quartz time base insures accurate long-term time keeping. The Totally Sealed case protects against the environment and provides years of reliable service. All applicable models are NEMA 4X,12 rated when mounted with optional gasket. Features Operating voltage 90-264VAC 50/60Hz Totally Sealed UL/cUL Recognized, CE & RoHS Compliant 6 Figure, 99999.9 Quartz accuracy Minimum 36 second on-time for event capture
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totally Sealed AC Hour Meter - 722 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Totally Sealed AC Hour Meter
722 Series
Totally Sealed AC Hour Meter 722 Series
The Redington 722 Series provides an AC Hour Meter with an operating range of 90-264VAC 50/60 Hz. You no longer require two separate meters, one for 115VAC and one for 230VAC. Models are available in the standard industry housings. Its quartz time base insures accurate long-term time keeping. The Totally Sealed case protects against the environment and provides years of reliable service. All applicable models are NEMA 4X,12 rated when mounted with optional gasket. Features Operating voltage 90-264VAC 50/60Hz Totally Sealed UL/cUL Recognized, CE & RoHS Compliant 6 Figure, 99999.9 Quartz accuracy Minimum 36 second on-time for event capture

The Redington 722 Series provides an AC Hour Meter with an operating range of 90-264VAC 50/60 Hz. You no longer require two separate meters, one for 115VAC and one for 230VAC. Models are available in the standard industry housings. Its quartz time base insures accurate long-term time keeping. The Totally Sealed case protects against the environment and provides years of reliable service. All applicable models are NEMA 4X,12 rated when mounted with optional gasket.

Features

  • Operating voltage 90-264VAC 50/60Hz
  • Totally Sealed
  • UL/cUL Recognized, CE & RoHS Compliant
  • 6 Figure, 99999.9
  • Quartz accuracy
  • Minimum 36 second on-time for event capture
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Electromechanical Timers
Product Number 722 Series
Product Name Totally Sealed AC Hour Meter
Operating Temperature -40 to 185 F (-40 to 85 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 85.04 - Miniature plug-in timer 7A - 850400240000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
8 Digit Self Powered LCD Electronic Timer With High Voltage Input - 7511HV - Trumeter Company, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
4 suppliers