Trumeter Company, Inc. 8 Digit Self Powered LCD Electronic Timer With High Voltage Input 7511HV

Description
A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC supply required), 4 timing modes, timing direction indication and 9mm high digits. Accepts input voltages of 10-110VDC or 10-240VAC Features 9mm high contrast LCD display 10 year battery life Minimum contact closure time 1 second 4 timing modes Times up or down External reset input CE,UL and cUL/CSA approved
Datasheet
Description
A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC supply required), 4 timing modes, timing direction indication and 9mm high digits. Accepts input voltages of 10-110VDC or 10-240VAC Features 9mm high contrast LCD display 10 year battery life Minimum contact closure time 1 second 4 timing modes Times up or down External reset input CE,UL and cUL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Digit Self Powered LCD Electronic Timer With High Voltage Input - 7511HV - Trumeter Company, Inc.
Deerfield Beach, FL, USA
8 Digit Self Powered LCD Electronic Timer With High Voltage Input
7511HV
8 Digit Self Powered LCD Electronic Timer With High Voltage Input 7511HV
A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC supply required), 4 timing modes, timing direction indication and 9mm high digits. Accepts input voltages of 10-110VDC or 10-240VAC Features 9mm high contrast LCD display 10 year battery life Minimum contact closure time 1 second 4 timing modes Times up or down External reset input CE,UL and cUL/CSA approved

A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC supply required), 4 timing modes, timing direction indication and 9mm high digits. Accepts input voltages of 10-110VDC or 10-240VAC

Features

  • 9mm high contrast LCD display
  • 10 year battery life
  • Minimum contact closure time 1 second
  • 4 timing modes
  • Times up or down
  • External reset input
  • CE,UL and cUL/CSA approved
Supplier's Site Datasheet
Lcd Electronic Timer, 8-Digit, 9Mm, 240V; Product Range Trumeter - 37AJ7740 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Electronic Timer, 8-Digit, 9Mm, 240V; Product Range Trumeter
37AJ7740
Lcd Electronic Timer, 8-Digit, 9Mm, 240V; Product Range Trumeter 37AJ7740
LCD ELECTRONIC TIMER, 8-DIGIT, 9MM, 240V; Product Range:7511 Series; Timer Functions:-; Time Min:-; Time Max:-; No. of Timing Ranges:4Ranges; No. of Digits:8; Timer Output:-; Supply Voltage Max:240VAC; Current Rating Nom:- RoHS Compliant: Yes

LCD ELECTRONIC TIMER, 8-DIGIT, 9MM, 240V; Product Range:7511 Series; Timer Functions:-; Time Min:-; Time Max:-; No. of Timing Ranges:4Ranges; No. of Digits:8; Timer Output:-; Supply Voltage Max:240VAC; Current Rating Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Timer/Counter - 43003099 - Radwell International
Willingboro, NJ, United States
Timer/Counter
43003099
Timer/Counter 43003099
TIMER, 10-110 VDC, 10-240 VAC, 8 DIGIT (7 SEGMENT), LCD, BACKLIGHT, MANUAL AND REMOTE RESET, SCREW CLAMP TERMINALS, -10 TO +60 DEGREES C OPERATING TEMPERATURE, 1/32ND DIN / FLUSH PANEL MOUNTED. FREE 2 YEAR RADWELL WARRANTY

TIMER, 10-110 VDC, 10-240 VAC, 8 DIGIT (7 SEGMENT), LCD, BACKLIGHT, MANUAL AND REMOTE RESET, SCREW CLAMP TERMINALS, -10 TO +60 DEGREES C OPERATING TEMPERATURE, 1/32ND DIN / FLUSH PANEL MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRUM Elapsed Time Indicators - 7511HV - Galco Industrial Electronics
Madison Heights, MI, United States
TRUM Elapsed Time Indicators
7511HV
TRUM Elapsed Time Indicators 7511HV
DUAL MODE TIMER 10-110VDC/10-240VAC

DUAL MODE TIMER 10-110VDC/10-240VAC

Supplier's Site

Technical Specifications

  Trumeter Company, Inc. Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Digital Timers Digital Timers Electromechanical Timers Digital Timers
Product Number 7511HV 37AJ7740 43003099 7511HV
Product Name 8 Digit Self Powered LCD Electronic Timer With High Voltage Input Lcd Electronic Timer, 8-Digit, 9Mm, 240V; Product Range Trumeter Timer/Counter TRUM Elapsed Time Indicators
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer Timer Timer Timer
Technology Electronic Electronic Electromechanical Electromechanical; Electronic
Number of Functions Single
Direction Up Count; Down Count; Bi-directional Counter
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 427658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Functions Controller
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9865 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details