Trumeter Company, Inc. Electromechanical Counter 49 Series

Description
Economically priced 4 and 6 figure push-button reset, electromechanical counter designed for use where limited space is a factor and when reliability is critical. Rugged operating mechanisms require no lubrication or maintenance. Compact size and minimum space requirements make the Model 49 ideally suited for use in control panels, business machines, and test equipment. UL, CE and ROHS compliant. Features Compact No maintenance Quick reset Voltages Extended temperatures 4 or 6 figure
Datasheet
Description
Economically priced 4 and 6 figure push-button reset, electromechanical counter designed for use where limited space is a factor and when reliability is critical. Rugged operating mechanisms require no lubrication or maintenance. Compact size and minimum space requirements make the Model 49 ideally suited for use in control panels, business machines, and test equipment. UL, CE and ROHS compliant. Features Compact No maintenance Quick reset Voltages Extended temperatures 4 or 6 figure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Counter - 49 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electromechanical Counter
49 Series
Electromechanical Counter 49 Series
Economically priced 4 and 6 figure push-button reset, electromechanical counter designed for use where limited space is a factor and when reliability is critical. Rugged operating mechanisms require no lubrication or maintenance. Compact size and minimum space requirements make the Model 49 ideally suited for use in control panels, business machines, and test equipment. UL, CE and ROHS compliant. Features Compact No maintenance Quick reset Voltages Extended temperatures 4 or 6 figure

Economically priced 4 and 6 figure push-button reset, electromechanical counter designed for use where limited space is a factor and when reliability is critical. Rugged operating mechanisms require no lubrication or maintenance. Compact size and minimum space requirements make the Model 49 ideally suited for use in control panels, business machines, and test equipment. UL, CE and ROHS compliant.

Features

  • Compact
  • No maintenance
  • Quick reset
  • Voltages
  • Extended temperatures
  • 4 or 6 figure
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Electromechanical Counters
Product Number 49 Series
Product Name Electromechanical Counter
Operating Temperature -15 to 140 F (-26 to 60 C)
Number of Functions Single
Direction Up Count
Reset Manual
Signal Input Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC48 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Lcd Counter; No. Of Digits / Alpha Trumeter - 05N0078 - Newark, An Avnet Company
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Digit Height 0.2756 inches (7 mm)
Signal Input Type Voltage
View Details
2 suppliers