The Non-Reset Counter, 6 Digit, 115Vac (part number 46AC8416) is part of the 4916 Series, designed for high performance with low power consumption. It features a six-digit display with white figures on a black background, measuring 0.160 inches in height. The counter operates on a voltage of 115VAC and is UL and cUL approved, ensuring compliance with safety standards. This electro-mechanical counter is capable of counting at a speed of 10 counts per second and can maintain its count during power failures or electrical noise, making it suitable for various applications such as vending machines, gaming machines, and elevators. The operating temperature range is from -5¬8C to +40¬8C, and it is housed in a rugged plastic package. The device is available in multiple mounting styles, including front and rear panel mounts, providing flexibility for installation in different environments.
TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 120 VAC INPUT, RECTANGULAR 2-HOLE/4-HOLE BASE MOUNT, (2) 11IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY
NON-RESET COUNTER, 6 DIGIT, 115VAC; No. of Digits / Alpha:6; Digit Height:4.064mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 99579537 | 46AC8416 |
| Product Name | Timer/Counter | Non-Reset Counter, 6 Digit, 115Vac; No. Of Digits / Alpha Trumeter |
| Operating Temperature | 23 to ? F (-5 to ? C) |