Trumeter Company, Inc. Timer/Counter 3410-2010

Description
HOUR METER, TIME COUNTER, 3410 SERIES, 20-300 VAC, 10-300 VDC, 40 HZ, LCD DISPLAY, 8 DIGIT, 7 MM DIGIT HEIGHT, 0 TO 9999999.9 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +85 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY
Description
HOUR METER, TIME COUNTER, 3410 SERIES, 20-300 VAC, 10-300 VDC, 40 HZ, LCD DISPLAY, 8 DIGIT, 7 MM DIGIT HEIGHT, 0 TO 9999999.9 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +85 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 52844183 - Radwell International
Willingboro, NJ, United States
Timer/Counter
52844183
Timer/Counter 52844183
HOUR METER, TIME COUNTER, 3410 SERIES, 20-300 VAC, 10-300 VDC, 40 HZ, LCD DISPLAY, 8 DIGIT, 7 MM DIGIT HEIGHT, 0 TO 9999999.9 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +85 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY

HOUR METER, TIME COUNTER, 3410 SERIES, 20-300 VAC, 10-300 VDC, 40 HZ, LCD DISPLAY, 8 DIGIT, 7 MM DIGIT HEIGHT, 0 TO 9999999.9 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +85 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 52844183
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC24 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Lcd Counter; No. Of Digits / Alpha Trumeter - 05N0078 - Newark, An Avnet Company
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Digit Height 0.2756 inches (7 mm)
Signal Input Type Voltage
View Details
2 suppliers