Trumeter Company, Inc. Timer/Counter P8-4017

Description
40 SERIES, 7 DIGIT ELECTROMECHANICAL COUNTER, PCB MOUNT, 24 VDC, 10 COUNTS PER SECOND, 10.5" WIRE LEADS, 7D PCB MNT 24VDC 10CPS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
40 SERIES, 7 DIGIT ELECTROMECHANICAL COUNTER, PCB MOUNT, 24 VDC, 10 COUNTS PER SECOND, 10.5" WIRE LEADS, 7D PCB MNT 24VDC 10CPS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 170597874 - Radwell International
Willingboro, NJ, United States
Timer/Counter
170597874
Timer/Counter 170597874
40 SERIES, 7 DIGIT ELECTROMECHANICAL COUNTER, PCB MOUNT, 24 VDC, 10 COUNTS PER SECOND, 10.5" WIRE LEADS, 7D PCB MNT 24VDC 10CPS. FREE 2 YEAR RADWELL WARRANTY

40 SERIES, 7 DIGIT ELECTROMECHANICAL COUNTER, PCB MOUNT, 24 VDC, 10 COUNTS PER SECOND, 10.5" WIRE LEADS, 7D PCB MNT 24VDC 10CPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Total Counter, 7Digit, 3Mm, Rear Mount; No. Of Digits / Alpha Trumeter - 37AJ7716 - Newark, An Avnet Company
Chicago, IL, United States
Total Counter, 7Digit, 3Mm, Rear Mount; No. Of Digits / Alpha Trumeter
37AJ7716
Total Counter, 7Digit, 3Mm, Rear Mount; No. Of Digits / Alpha Trumeter 37AJ7716
TOTAL COUNTER, 7DIGIT, 3MM, REAR MOUNT; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes

TOTAL COUNTER, 7DIGIT, 3MM, REAR MOUNT; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Counters Digital Counters
Product Number 170597874 37AJ7716
Product Name Timer/Counter Total Counter, 7Digit, 3Mm, Rear Mount; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data