Trina Solar (U.S.), Inc. 72 Cell Multicrystalline PV Module DUOMAX-PEG14

Description
DUOMAX-PEG14 White EVA - 72 Cell 72 Cell Multicrystalline Module 310-325W Power outage range 16.6% Maximum Efficiency 0~+5W Power output tolerance Stronger design for enhanced reliability The heat-strengthened dual-glass design of the DUOMAX 72-cell ensures high performance and power yields even in harsh environments with intense humidity and irradiance levels. The unique module construction provide greater protection against PID and are more resistant to fire. DUOMAX is built to withstand harsh-elements and is less susceptible to micro-cracking, module warping, UV aging and corrosion from sand, acid, alkali and salt mist. Higher 1500V system savings Moving from 1,000 Vdc to 1,500 Vdc increases the energy produced for the same land area and string lengths by up to 50%, reducing the number of source circuits, combiner boxes, and home-run wires by up to 33%. Because of the lower costs for balance of system as well as the operations and maintenance needed over the panel’s lifetime, DUOMAX is a smarter investment. The module’s split junction box allows reduction in the cable lengths, while the higher voltage lowers the overall energy losses from the system.
Datasheet
Description
DUOMAX-PEG14 White EVA - 72 Cell 72 Cell Multicrystalline Module 310-325W Power outage range 16.6% Maximum Efficiency 0~+5W Power output tolerance Stronger design for enhanced reliability The heat-strengthened dual-glass design of the DUOMAX 72-cell ensures high performance and power yields even in harsh environments with intense humidity and irradiance levels. The unique module construction provide greater protection against PID and are more resistant to fire. DUOMAX is built to withstand harsh-elements and is less susceptible to micro-cracking, module warping, UV aging and corrosion from sand, acid, alkali and salt mist. Higher 1500V system savings Moving from 1,000 Vdc to 1,500 Vdc increases the energy produced for the same land area and string lengths by up to 50%, reducing the number of source circuits, combiner boxes, and home-run wires by up to 33%. Because of the lower costs for balance of system as well as the operations and maintenance needed over the panel’s lifetime, DUOMAX is a smarter investment. The module’s split junction box allows reduction in the cable lengths, while the higher voltage lowers the overall energy losses from the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 Cell Multicrystalline PV Module - DUOMAX-PEG14 - Trina Solar (U.S.), Inc.
San Jose, CA, USA
72 Cell Multicrystalline PV Module
DUOMAX-PEG14
72 Cell Multicrystalline PV Module DUOMAX-PEG14
DUOMAX-PEG14 White EVA - 72 Cell 72 Cell Multicrystalline Module 310-325W Power outage range 16.6% Maximum Efficiency 0~+5W Power output tolerance Stronger design for enhanced reliability The heat-strengthened dual-glass design of the DUOMAX 72-cell ensures high performance and power yields even in harsh environments with intense humidity and irradiance levels. The unique module construction provide greater protection against PID and are more resistant to fire. DUOMAX is built to withstand harsh-elements and is less susceptible to micro-cracking, module warping, UV aging and corrosion from sand, acid, alkali and salt mist. Higher 1500V system savings Moving from 1,000 Vdc to 1,500 Vdc increases the energy produced for the same land area and string lengths by up to 50%, reducing the number of source circuits, combiner boxes, and home-run wires by up to 33%. Because of the lower costs for balance of system as well as the operations and maintenance needed over the panel’s lifetime, DUOMAX is a smarter investment. The module’s split junction box allows reduction in the cable lengths, while the higher voltage lowers the overall energy losses from the system.

DUOMAX-PEG14

White EVA - 72 Cell

  • 72 Cell

    Multicrystalline Module
  • 310-325W

    Power outage range
  • 16.6%

    Maximum Efficiency
  • 0~+5W

    Power output tolerance

Stronger design for enhanced reliability

The heat-strengthened dual-glass design of the DUOMAX 72-cell ensures high performance and power yields even in harsh environments with intense humidity and irradiance levels. The unique module construction provide greater protection against PID and are more resistant to fire. DUOMAX is built to withstand harsh-elements and is less susceptible to micro-cracking, module warping, UV aging and corrosion from sand, acid, alkali and salt mist.

Higher 1500V system savings

Moving from 1,000 Vdc to 1,500 Vdc increases the energy produced for the same land area and string lengths by up to 50%, reducing the number of source circuits, combiner boxes, and home-run wires by up to 33%. Because of the lower costs for balance of system as well as the operations and maintenance needed over the panel’s lifetime, DUOMAX is a smarter investment. The module’s split junction box allows reduction in the cable lengths, while the higher voltage lowers the overall energy losses from the system.

Supplier's Site Datasheet

Technical Specifications

  Trina Solar (U.S.), Inc.
Product Category Solar Panels
Product Number DUOMAX-PEG14
Product Name 72 Cell Multicrystalline PV Module
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); Helios H4 (optional feature)
Standard/Certifications IEC; UL
Power 310 to 325 watts
Efficiency 15.8 to 16.6 %
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9046165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Power 80 watts
Efficiency 17 %
View Details
Flexible Solar Module - 32B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Organic / Polymer
View Details
72 Cell Monocrystalline PV Module - DUOMAX M PLUS-DEG14(II) - Trina Solar (U.S.), Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector (optional feature); Helios H4 (optional feature)
Standard/Certifications IEC; UL
View Details
SOLAR PANEL FIXED 100 WATT - SLP003 - PCB Piezotronics, Inc.
Specs
Power 100 watts
View Details