| SERIES | RCRW |
| DESCRIPTION | High Power Chip |
| RESISTANCE RANGE | 0.02 ohm to 10 Mohm |
| POWER RATING | 1/8 to 2W |
| OPERATING TEMPERATURE | -55 to +155 Deg C |
| PACKAGE | SMD 0603 to 2512 |
| FEATURE | •Small and light weight •Small size with high power rating •Taping and bulk cassette are available for automotive pick-and place machines •Excellent heat resistance and moisture resistance •Lead free products meet RoHS requirement |
| Trigon Components, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | RCRW Series |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0805; 1206; 1625; 1812; 2010; 2512 |
| Resistance Range | 0.0200 to 1.00E7 ohms |