Trigon Components, Inc. RCMP Series

Description
SERIES RCMP DESCRIPTION Axial SQP RESISTANCE RANGE 0.15 ohm to 33 Kohm POWER RATING 2W to 20W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQP •Exceptionally skall and sturdy; mechanically sage, Excellent electrical characteristics. •Resistance Tolerance: ±5%. •Applicable specifications: EIA RS-344 and EIA RC-649
Datasheet
Description
SERIES RCMP DESCRIPTION Axial SQP RESISTANCE RANGE 0.15 ohm to 33 Kohm POWER RATING 2W to 20W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQP •Exceptionally skall and sturdy; mechanically sage, Excellent electrical characteristics. •Resistance Tolerance: ±5%. •Applicable specifications: EIA RS-344 and EIA RC-649
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCMP DESCRIPTION Axial SQP RESISTANCE RANGE 0.15 ohm to 33 Kohm POWER RATING 2W to 20W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQP •Exceptionally skall and sturdy; mechanically sage, Excellent electrical characteristics. •Resistance Tolerance: ±5%. •Applicable specifications: EIA RS-344 and EIA RC-649
SERIESRCMP
DESCRIPTIONAxial SQP
RESISTANCE RANGE0.15 ohm to 33 Kohm
POWER RATING2W to 20W
OPERATING TEMPERATURE-55 to +155 Deg C
PACKAGEAxial
FEATURE•SQP
•Exceptionally skall and sturdy; mechanically sage, Excellent electrical characteristics.
•Resistance Tolerance: ±5%.
•Applicable specifications: EIA RS-344 and EIA RC-649
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCMP Series
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 0.1500 to 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers