Trigon Components, Inc. IWCCG Series

Description
SERIES IWCCG DESCRIPTION Wirewound, Ceramic Core INDUCTANCE RANGE 1 to 10000nH IDC 150 to 1360mA DCR 0.045 to 12ohm PACKAGE SMD 0402 to 1008 FEATURE •High frequency. •Highest possible SRFs as well as excellent Q values. •The wire is wound directed on the core at a precision pitch.
Description
SERIES IWCCG DESCRIPTION Wirewound, Ceramic Core INDUCTANCE RANGE 1 to 10000nH IDC 150 to 1360mA DCR 0.045 to 12ohm PACKAGE SMD 0402 to 1008 FEATURE •High frequency. •Highest possible SRFs as well as excellent Q values. •The wire is wound directed on the core at a precision pitch.

Suppliers

Company
Product
Description
Supplier Links
SERIES IWCCG DESCRIPTION Wirewound, Ceramic Core INDUCTANCE RANGE 1 to 10000nH IDC 150 to 1360mA DCR 0.045 to 12ohm PACKAGE SMD 0402 to 1008 FEATURE •High frequency. •Highest possible SRFs as well as excellent Q values. •The wire is wound directed on the core at a precision pitch.
SERIESIWCCG
DESCRIPTIONWirewound, Ceramic Core
INDUCTANCE RANGE1 to 10000nH
IDC150 to 1360mA
DCR0.045 to 12ohm
PACKAGESMD 0402 to 1008
FEATURE•High frequency.
•Highest possible SRFs as well as excellent Q values.
•The wire is wound directed on the core at a precision pitch.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IWCCG Series
Technology Wirewound
Core Material Ceramic
Devices in Package 1
Application High Frequency
Inductance Range 1.00E-3 to 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 1200 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - ISDU5011 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Toroid
Devices in Package 1
Application General Purpose; Power Choke
View Details