Trigon Components, Inc. IRH Series

Description
SERIES IRH DESCRIPTION IRH2D18 IRH3D16 IRH4D18 IRH4D28 IRH5D18 IRH5D28 IRH6D28 IRH6D38 INDUCTANCE RANGE 1 to 4.10uH IDC 0.13 to 3.50A DCR .018 to 5.70ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Large current and low D.C. resistance.
Description
SERIES IRH DESCRIPTION IRH2D18 IRH3D16 IRH4D18 IRH4D28 IRH5D18 IRH5D28 IRH6D28 IRH6D38 INDUCTANCE RANGE 1 to 4.10uH IDC 0.13 to 3.50A DCR .018 to 5.70ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Large current and low D.C. resistance.

Suppliers

Company
Product
Description
Supplier Links
SERIES IRH DESCRIPTION IRH2D18 IRH3D16 IRH4D18 IRH4D28 IRH5D18 IRH5D28 IRH6D28 IRH6D38 INDUCTANCE RANGE 1 to 4.10uH IDC 0.13 to 3.50A DCR .018 to 5.70ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Large current and low D.C. resistance.
SERIESIRH
DESCRIPTIONIRH2D18 IRH3D16 IRH4D18 IRH4D28 IRH5D18 IRH5D28 IRH6D28 IRH6D38
INDUCTANCE RANGE1 to 4.10uH
IDC0.13 to 3.50A
DCR.018 to 5.70ohm
PACKAGESMD
FEATURE•Magnetically shielded construction.
•Compact and thin.
•Large current and low D.C. resistance.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IRH Series
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 4.1 microH
DCR 5.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - ICL Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details