Trigon Components, Inc. IDS Series

Description
SERIES IDS DESCRIPTION IDS1608 IDS3316 IDS5022 INDUCTANCE RANGE 1 to 1000uH IDC 0.01 to 8A DCR 0.021 to 32.80ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •DCR is lower than inductors 10%~60%.
Description
SERIES IDS DESCRIPTION IDS1608 IDS3316 IDS5022 INDUCTANCE RANGE 1 to 1000uH IDC 0.01 to 8A DCR 0.021 to 32.80ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •DCR is lower than inductors 10%~60%.

Suppliers

Company
Product
Description
Supplier Links
SERIES IDS DESCRIPTION IDS1608 IDS3316 IDS5022 INDUCTANCE RANGE 1 to 1000uH IDC 0.01 to 8A DCR 0.021 to 32.80ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •DCR is lower than inductors 10%~60%.
SERIESIDS
DESCRIPTIONIDS1608 IDS3316 IDS5022
INDUCTANCE RANGE1 to 1000uH
IDC0.01 to 8A
DCR0.021 to 32.80ohm
PACKAGESMD
FEATURE•Magnetically shielded construction.
•Compact and thin.
•DCR is lower than inductors 10%~60%.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IDS Series
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 1000 microH
DCR 32.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 30 microH
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0560 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - ISDU4011 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Devices in Package 1
Application General Purpose; Power Choke
View Details