Trigon Components, Inc. IDF Series

Description
SERIES IDF DESCRIPTION IDF73 IDF75 INDUCTANCE RANGE 1 to 1000uH IDC 0.38 to 2.88A DCR 0.022 to 5.30ohm PACKAGE SMD FEATURE •Low profile (3.5mm height and 7.4mm Width max.) •For large current.
Description
SERIES IDF DESCRIPTION IDF73 IDF75 INDUCTANCE RANGE 1 to 1000uH IDC 0.38 to 2.88A DCR 0.022 to 5.30ohm PACKAGE SMD FEATURE •Low profile (3.5mm height and 7.4mm Width max.) •For large current.

Suppliers

Company
Product
Description
Supplier Links
SERIES IDF DESCRIPTION IDF73 IDF75 INDUCTANCE RANGE 1 to 1000uH IDC 0.38 to 2.88A DCR 0.022 to 5.30ohm PACKAGE SMD FEATURE •Low profile (3.5mm height and 7.4mm Width max.) •For large current.
SERIESIDF
DESCRIPTIONIDF73 IDF75
INDUCTANCE RANGE1 to 1000uH
IDC0.38 to 2.88A
DCR0.022 to 5.30ohm
PACKAGESMD
FEATURE•Low profile (3.5mm height and 7.4mm Width max.)
•For large current.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IDF Series
Technology Wirewound
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125985 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 220 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N8 0402DC-6N8XJRW , 0402DC-6N8XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - IRH Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 4.1 microH
View Details