Mid flange mounted bearings are used for many applications. Our GA series is the same as the GB series except that the mounting does not include a back plate. This is provided by the customer, punching and forming this mounting surface to the proper dimensions to act as a back plate. This saves the cost of an additional stamping, reduces handling time and makes an even more compact mounting. Triangle can assist with the design, which is easily accomplished on a NC punch press.
| Triangle Manufacturing Company | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | GBH16G |
| Product Name | Grease Fit Mid Flange Mounted Bearing |
| Bearing Type | Plain |
| Mtg Configuration | 3-Bolt |
| Bearing / Housing Features | Spherical or Self-aligning bearing. |
| Design Units | Inch |
| Shaft Size | 1 inch (25.4 mm) |