Triangle Manufacturing Company Grease Fit Mid Flange Mounted Bearing GBH12G

Description
Mid flange mounted bearings are used for many applications. Our GA series is the same as the GB series except that the mounting does not include a back plate. This is provided by the customer, punching and forming this mounting surface to the proper dimensions to act as a back plate. This saves the cost of an additional stamping, reduces handling time and makes an even more compact mounting. Triangle can assist with the design, which is easily accomplished on a NC punch press.
Description
Mid flange mounted bearings are used for many applications. Our GA series is the same as the GB series except that the mounting does not include a back plate. This is provided by the customer, punching and forming this mounting surface to the proper dimensions to act as a back plate. This saves the cost of an additional stamping, reduces handling time and makes an even more compact mounting. Triangle can assist with the design, which is easily accomplished on a NC punch press.

Suppliers

Company
Product
Description
Supplier Links
Grease Fit Mid Flange Mounted Bearing - GBH12G - Triangle Manufacturing Company
Oshkosh, WI, USA
Grease Fit Mid Flange Mounted Bearing
GBH12G
Grease Fit Mid Flange Mounted Bearing GBH12G
Mid flange mounted bearings are used for many applications. Our GA series is the same as the GB series except that the mounting does not include a back plate. This is provided by the customer, punching and forming this mounting surface to the proper dimensions to act as a back plate. This saves the cost of an additional stamping, reduces handling time and makes an even more compact mounting. Triangle can assist with the design, which is easily accomplished on a NC punch press.

Mid flange mounted bearings are used for many applications. Our GA series is the same as the GB series except that the mounting does not include a back plate. This is provided by the customer, punching and forming this mounting surface to the proper dimensions to act as a back plate. This saves the cost of an additional stamping, reduces handling time and makes an even more compact mounting. Triangle can assist with the design, which is easily accomplished on a NC punch press.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number GBH12G
Product Name Grease Fit Mid Flange Mounted Bearing
Bearing Type Plain
Mtg Configuration 3-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Bearing Units - 7508807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 2 inch (50.8 mm)
View Details
Center Flange Mounted Bearing - CKN12 - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Mounted Flanged Bearing - NMPTB - Boston Gear
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 1.5 inch (12.7 to 38.1 mm)
View Details