Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series mounts. Due to its size, heavier load capacity is possible and enhanced fitting options.
| Triangle Manufacturing Company | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FH4216P |
| Product Name | Side Flange Mounted Bearing |
| Bearing Type | Plain |
| Mtg Configuration | 2-Bolt |
| Bearing / Housing Features | Spherical or Self-aligning bearing. |
| Design Units | Inch |
| Shaft Size | 1 inch (25.4 mm) |