Triangle Manufacturing Company Side Flange Mounted Bearing FH4214G

Description
Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series mounts. Due to its size, heavier load capacity is possible and enhanced fitting options.
Description
Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series mounts. Due to its size, heavier load capacity is possible and enhanced fitting options.

Suppliers

Company
Product
Description
Supplier Links
Side Flange Mounted Bearing - FH4214G - Triangle Manufacturing Company
Oshkosh, WI, USA
Side Flange Mounted Bearing
FH4214G
Side Flange Mounted Bearing FH4214G
Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series mounts. Due to its size, heavier load capacity is possible and enhanced fitting options.

Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series mounts. Due to its size, heavier load capacity is possible and enhanced fitting options.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number FH4214G
Product Name Side Flange Mounted Bearing
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Bearing Units - 7508826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
Side Flange Mounted Bearing - FH4016G - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Mounted Flanged Bearing - PS2 - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 1.44 inch (12.7 to 36.51 mm)
View Details