Triangle Manufacturing Company Side Flange Mounted Bearing FH4016P

Description
Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series mounts. Due to its size, heavier load capacity is possible and enhanced fitting options.
Description
Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series mounts. Due to its size, heavier load capacity is possible and enhanced fitting options.

Suppliers

Company
Product
Description
Supplier Links
Side Flange Mounted Bearing - FH4016P - Triangle Manufacturing Company
Oshkosh, WI, USA
Side Flange Mounted Bearing
FH4016P
Side Flange Mounted Bearing FH4016P
Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series mounts. Due to its size, heavier load capacity is possible and enhanced fitting options.

Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series mounts. Due to its size, heavier load capacity is possible and enhanced fitting options.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number FH4016P
Product Name Side Flange Mounted Bearing
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Bearing Units - 7508927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
2-Bolt Side Flange Mounted Bearing - FBE12G - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Bearing Units - 3112724 - RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.4724 inch (12 mm)
View Details