Triangle Manufacturing Company 4-Bolt Side Flange Mounted Bearing FDH16A

Description
Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are involved. This mount can handle vertical shafts and can be customized to required specifications.
Description
Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are involved. This mount can handle vertical shafts and can be customized to required specifications.

Suppliers

Company
Product
Description
Supplier Links
4-Bolt Side Flange Mounted Bearing - FDH16A - Triangle Manufacturing Company
Oshkosh, WI, USA
4-Bolt Side Flange Mounted Bearing
FDH16A
4-Bolt Side Flange Mounted Bearing FDH16A
Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are involved. This mount can handle vertical shafts and can be customized to required specifications.

Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are involved. This mount can handle vertical shafts and can be customized to required specifications.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number FDH16A
Product Name 4-Bolt Side Flange Mounted Bearing
Bearing Type Plain
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
2-Bolt Side Flange Mounted Bearing - FBE12A - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details