The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.
| Triangle Manufacturing Company | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | BJE16G |
| Product Name | Grease Fit Pillow Block Mounted Bearing |
| Bearing Type | Plain |
| Bearing / Housing Features | Self-aligning |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1 inch (25.4 mm) |
| Bearing | Bronze |