Triad Magnetics Wall Plug-Ins - Switch Mode Power Supplies WSU060-2000

Description
Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means the output voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less
Request a Quote
Description
Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means the output voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Plug-Ins - Switch Mode Power Supplies - WSU060-2000 - Triad Magnetics
Perris, California, United States
Wall Plug-Ins - Switch Mode Power Supplies
WSU060-2000
Wall Plug-Ins - Switch Mode Power Supplies WSU060-2000
Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means the output voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less

Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means the output voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less

Supplier's Site

Technical Specifications

  Triad Magnetics
Product Category Power Transformers
Product Number WSU060-2000
Product Name Wall Plug-Ins - Switch Mode Power Supplies
Input Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

7.5 Volts (V) Output Voltage (DC) and Positive Polarity Center Interchangeable Input Plug Wall Plug-In Switch Mode Power Supply - WSX075-3200 - Triad Magnetics
Specs
Input Voltage 100 to 240 volts
Output Voltage 7.5 volts
Secondary Current Rating 3.2 amps
View Details
24 Volts (V) Output Voltage (DC) and Negative Polarity Center Interchangeable Input Plug Wall Plug-In Switch Mode Power Supply - WMX240-1000-R - Triad Magnetics
Specs
Input Voltage 100 to 240 volts
Output Voltage 24 volts
Secondary Current Rating 1 amps
View Details
Chassis Mount Quick Pack™ Power Transformers - F3-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-112X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers