Triad Magnetics AC DC Desktop, Wall Power Adapters WSU050-2000-R

Description
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Description
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ac-Dc Converter, part number 83T4303, is an external plug-in power supply with a single output rated at 10W and 5V. It provides an output current of 2A and features an input voltage range of 90-264VAC, making it suitable for global use. The device operates efficiently with an average efficiency of at least 78.70%, meeting the DOE's level VI efficiency standards. This converter has a maximum ripple and noise specification of 100mV peak-to-peak and offers line and load regulation within ±5%. It is designed to operate in temperatures ranging from 0°C to +40°C at full load and can be stored in temperatures between -20°C and 60°C. The unit is housed in a thermoplastic molded enclosure and includes an 18 AWG output cord that is 5 feet long. Safety features include over voltage and short circuit protection, with a leakage current of less than 0.25mA at 264VAC. The product is certified to UL STD: 60950-1 and CSA.STD C22.2 No. 60950-1, ensuring compliance with safety standards. Additionally, it is RoHS compliant, aligning with environmental regulations. The product comes with a 5-year warranty, indicating a commitment to reliability.

Datasheet Summary
Powered by GS/AI

The Ac-Dc Converter, part number 83T4303, is an external plug-in power supply with a single output rated at 10W and 5V. It provides an output current of 2A and features an input voltage range of 90-264VAC, making it suitable for global use. The device operates efficiently with an average efficiency of at least 78.70%, meeting the DOE's level VI efficiency standards. This converter has a maximum ripple and noise specification of 100mV peak-to-peak and offers line and load regulation within ±5%. It is designed to operate in temperatures ranging from 0°C to +40°C at full load and can be stored in temperatures between -20°C and 60°C. The unit is housed in a thermoplastic molded enclosure and includes an 18 AWG output cord that is 5 feet long. Safety features include over voltage and short circuit protection, with a leakage current of less than 0.25mA at 264VAC. The product is certified to UL STD: 60950-1 and CSA.STD C22.2 No. 60950-1, ensuring compliance with safety standards. Additionally, it is RoHS compliant, aligning with environmental regulations. The product comes with a 5-year warranty, indicating a commitment to reliability.

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1386-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1386-ND
AC DC Desktop, Wall Power Adapters 237-1386-ND
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Triad Magnetics - 83T4303 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Triad Magnetics
83T4303
Ac-Dc Converter, External Plug In, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Triad Magnetics 83T4303
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1386-ND 83T4303
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPS-35-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details