Triad Magnetics 7.5 Volts (V) Output Voltage (DC) and Positive Polarity Center Interchangeable Input Plug Wall Plug-In Switch Mode Power Supply WMX075-2930-13

Description
Triad’s universal input WMX Series of external wall plug-in adaptors are designed for medical applications. They are certified to CB/EN/IEC/ANSI 60601-1 with 2 MOPPS (Means of Patient Protection) The series is also classified as Class II equipment requiring no FG (Frame Ground). WMX Series power supplies includes four interchangeable input plugs for use in the Americas, United Kingdom, European Union, Australia/New Zealand. They feature excellent performance up to 40C ambient, have low noise, more and low leakage currents. With high power efficiency and super low stand-by power consumption, they exceed the efficiency requirements mandated by US DOE (EIAS 2007) and EU ErP Ecodesign. less
Request a Quote
Description
Triad’s universal input WMX Series of external wall plug-in adaptors are designed for medical applications. They are certified to CB/EN/IEC/ANSI 60601-1 with 2 MOPPS (Means of Patient Protection) The series is also classified as Class II equipment requiring no FG (Frame Ground). WMX Series power supplies includes four interchangeable input plugs for use in the Americas, United Kingdom, European Union, Australia/New Zealand. They feature excellent performance up to 40C ambient, have low noise, more and low leakage currents. With high power efficiency and super low stand-by power consumption, they exceed the efficiency requirements mandated by US DOE (EIAS 2007) and EU ErP Ecodesign. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7.5 Volts (V) Output Voltage (DC) and Positive Polarity Center Interchangeable Input Plug Wall Plug-In Switch Mode Power Supply - WMX075-2930-13 - Triad Magnetics
Perris, California, United States
7.5 Volts (V) Output Voltage (DC) and Positive Polarity Center Interchangeable Input Plug Wall Plug-In Switch Mode Power Supply
WMX075-2930-13
7.5 Volts (V) Output Voltage (DC) and Positive Polarity Center Interchangeable Input Plug Wall Plug-In Switch Mode Power Supply WMX075-2930-13
Triad’s universal input WMX Series of external wall plug-in adaptors are designed for medical applications. They are certified to CB/EN/IEC/ANSI 60601-1 with 2 MOPPS (Means of Patient Protection) The series is also classified as Class II equipment requiring no FG (Frame Ground). WMX Series power supplies includes four interchangeable input plugs for use in the Americas, United Kingdom, European Union, Australia/New Zealand. They feature excellent performance up to 40C ambient, have low noise, more and low leakage currents. With high power efficiency and super low stand-by power consumption, they exceed the efficiency requirements mandated by US DOE (EIAS 2007) and EU ErP Ecodesign. less

Triad’s universal input WMX Series of external wall plug-in adaptors are designed for medical applications. They are certified to CB/EN/IEC/ANSI 60601-1 with 2 MOPPS (Means of Patient Protection) The series is also classified as Class II equipment requiring no FG (Frame Ground). WMX Series power supplies includes four interchangeable input plugs for use in the Americas, United Kingdom, European Union, Australia/New Zealand. They feature excellent performance up to 40C ambient, have low noise, more and low leakage currents. With high power efficiency and super low stand-by power consumption, they exceed the efficiency requirements mandated by US DOE (EIAS 2007) and EU ErP Ecodesign. less

Supplier's Site

Technical Specifications

  Triad Magnetics
Product Category Power Transformers
Product Number WMX075-2930-13
Product Name 7.5 Volts (V) Output Voltage (DC) and Positive Polarity Center Interchangeable Input Plug Wall Plug-In Switch Mode Power Supply
Input Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data