Triad Magnetics Toroidal Mount World Series™ Power Transformers VPT48-10400

Description
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
Request a Quote Datasheet
Description
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Mount World Series™ Power Transformers - VPT48-10400 - Triad Magnetics
Perris, California, United States
Toroidal Mount World Series™ Power Transformers
VPT48-10400
Toroidal Mount World Series™ Power Transformers VPT48-10400
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less

Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less

Supplier's Site
Power Transformers - 237-1358-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1358-ND
Power Transformers 237-1358-ND
PWR XFMR TOROIDAL 500VA CHAS MT

PWR XFMR TOROIDAL 500VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
VPT48-10400
Transformers - Power Transformers VPT48-10400
PWR XFMR TORO 500VA CHAS MT

PWR XFMR TORO 500VA CHAS MT

Supplier's Site
TRANSFORMER, POWER TOROID, 500VA, 115/230VAC, 48VCT@10.4A, 24V@20.8A - 70218109 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, POWER TOROID, 500VA, 115/230VAC, 48VCT@10.4A, 24V@20.8A
70218109
TRANSFORMER, POWER TOROID, 500VA, 115/230VAC, 48VCT@10.4A, 24V@20.8A 70218109
TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. These transformers are constructed with UL approved insulation system rated for 130° C. The primary and secondary are both electrically isolated from each other, and from the core itself. Toroidal Chassis mount World Series transformers are available in sizes ranging from 25 VA to 2.5 KVA, and are equipped with generous insulated leads for connections.

TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. These transformers are constructed with UL approved insulation system rated for 130° C. The primary and secondary are both electrically isolated from each other, and from the core itself. Toroidal Chassis mount World Series transformers are available in sizes ranging from 25 VA to 2.5 KVA, and are equipped with generous insulated leads for connections.

Supplier's Site
Toroidal Power Transformer; Power Rating Triad Magnetics - 11R8075 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Power Transformer; Power Rating Triad Magnetics
11R8075
Toroidal Power Transformer; Power Rating Triad Magnetics 11R8075
TOROIDAL POWER TRANSFORMER; Power Rating:500VA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:140mm RoHS Compliant: Yes

TOROIDAL POWER TRANSFORMER; Power Rating:500VA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPT48-10400 237-1358-ND VPT48-10400 70218109 11R8075
Product Name Toroidal Mount World Series™ Power Transformers Power Transformers Transformers - Power Transformers TRANSFORMER, POWER TOROID, 500VA, 115/230VAC, 48VCT@10.4A, 24V@20.8A Toroidal Power Transformer; Power Rating Triad Magnetics
Mounting Chassis Chassis Chassis
Construction Toroidal Core Toroidal Core Toroidal Core SplitCore
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 24 volts 24 to 48 volts 24 to 48 volts 24 volts 24 volts
Power Rating (VA) 500 VA 500 VA 500 VA 500 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Toroidal Mount World Series™ Power Transformers - VPT48-520 - Triad Magnetics
Specs
Mounting Chassis
Construction Toroidal Core
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Power Control Transformers - F-398U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers