Triad Magnetics Toroidal Mount World Series™ Power Transformers VPT230-4350

Description
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
Request a Quote Datasheet
Description
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Mount World Series™ Power Transformers - VPT230-4350 - Triad Magnetics
Perris, California, United States
Toroidal Mount World Series™ Power Transformers
VPT230-4350
Toroidal Mount World Series™ Power Transformers VPT230-4350
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less

Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less

Supplier's Site
Power Transformers - 237-1360-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1360-ND
Power Transformers 237-1360-ND
PWR XFMR TOROIDAL 1000VA CHAS MT

PWR XFMR TOROIDAL 1000VA CHAS MT

Buy Now Datasheet
Toroidal Power Transformer; Power Rating Triad Magnetics - 11R8058 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Power Transformer; Power Rating Triad Magnetics
11R8058
Toroidal Power Transformer; Power Rating Triad Magnetics 11R8058
TOROIDAL POWER TRANSFORMER; Power Rating:1kVA; Secondary Voltages:2 x 115V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:175mm RoHS Compliant: Yes

TOROIDAL POWER TRANSFORMER; Power Rating:1kVA; Secondary Voltages:2 x 115V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:175mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
VPT230-4350
Transformers - Power Transformers VPT230-4350
PWR XFMR TORO 1000VA CHAS MT

PWR XFMR TORO 1000VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPT230-4350 237-1360-ND 11R8058 VPT230-4350
Product Name Toroidal Mount World Series™ Power Transformers Power Transformers Toroidal Power Transformer; Power Rating Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 115 volts 115 to 230 volts 115 volts 115 to 230 volts
Power Rating (VA) 1000 VA 1000 VA 1000 VA
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-272U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM48-520 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
4 suppliers
Toroidal Mount World Series™ Power Transformers - VPT18-5560 - Triad Magnetics
Specs
Mounting Chassis
Construction Toroidal Core
Input Voltage 115 to 230 volts
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-156XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers