Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
PWR XFMR TOROIDAL 250VA CHAS MT
TOROIDAL POWER TRANSFORMER; Power Rating:250VA; Secondary Voltages:2 x 9V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:112mm RoHS Compliant: Yes
PWR XFMR TORO 250VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPT18-13800 | 237-1351-ND | 11R8047 | VPT18-13800 |
| Product Name | Toroidal Mount World Series™ Power Transformers | Power Transformers | Toroidal Power Transformer; Power Rating Triad Magnetics | Transformers - Power Transformers |
| Mounting | Chassis | Chassis | Chassis | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 9 volts | 9 to 18 volts | 9 volts | 9 to 18 volts |
| Power Rating (VA) | 250 VA | 250 VA | 250 VA |