Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
PWR XFMR TOROIDAL 2500VA CHAS MT
Win Source Part Number: 1215692-VPT100-25000
Category: Transformers>Power Transformers
Type: Toroidal
Termination Style: Wire Leads
Package: Box
Height - Seated (Max): 120.0mm
Standard Package: 1
Power - Max: 2500VA
Weight: 43 lbs (19.5 kg)
Voltage - Isolation: 4000Vrms
Voltage - Primary: 115V, 230V
Current - Output (Max): Parallel 50A, Series 25A
Voltage - Secondary (Full Load): Parallel 50V, Series 100V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Chassis Mount
Dimension: 208.00mm Dia x 112.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.32.0000
Mfr: Triad Magnetics
Other Names: VPT100-25000-ND,237-
PWR XFMR TORO 2500VA CHAS MT
TOROIDAL POWER TRANSFORMER; Power Rating:2.5kVA; Secondary Voltages:2 x 50V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:208mm RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | VPT100-25000 | 237-1625-ND | 1215692-VPT100-25000 | VPT100-25000 | 11R8040 |
| Product Name | Toroidal Mount World Series™ Power Transformers | Power Transformers | Transformers - Power Transformers | Transformers - Power Transformers | Toroidal Power Transformer; Power Rating Triad Magnetics |
| Mounting | Chassis | Chassis | Chassis | ||
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | |||
| Output Voltage | 50 volts | 50 to 100 volts | 50 to 100 volts | 50 volts | |
| Power Rating (VA) | 2500 VA | 2500 VA | 2500 VA |