Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
PWR XFMR LAMINATED 20VA TH
POWER TRANSFORMER, WORLD SERIES, DUAL BOBBIN, 20 VA, 50/60 HZ, THROUGH HOLE MOUNT, PC PIN TERMINATION, 1.12 AMP, LAMINATED CORE. FREE 2 YEAR RADWELL WARRANTY
TRIAD Magnetics PC mount world Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC Mount transformers are available with ratings from 2.5 VA to 56.0 VA and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and international standards including CSA, IEC, VDE and UL requirements, and, therefore, have universal application. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz. VA Ranges: 2.5 to 56.0.
POWER TRANSFORMER; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 18V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.12A; Isolation Voltage:4kV RoHS Compliant: Yes
PWR XFMR LAMINATED 20VA TH
| Triad Magnetics | DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPP36-560 | 237-1073-ND | 18910023 | 70218392 | 37B9214 | VPP36-560 |
| Product Name | PC Mount World Series™ Power Transformers | Power Transformers | Isolation Transformer | Transformer;20VA;Sec:Ser 0.56A, Par 1.12A;Pri:115/230V;Sec:Ser 36VCT, Par 18V;PC | Power Transformer; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Impedance Matching Transformer; Isolation | Isolation | Laminated Core | |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | |||
| Power Rating (VA) | 20 VA | 20 VA | 20 VA | 20 VA | ||
| Standards / Compliance | CSA; UL; CSA IEC TUV UL | CSA; UL; VDE |