Triad Magnetics PC Mount World Series™ Power Transformers VPP36-070

Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet
Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount World Series™ Power Transformers - VPP36-070 - Triad Magnetics
Perris, California, United States
PC Mount World Series™ Power Transformers
VPP36-070
PC Mount World Series™ Power Transformers VPP36-070
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Supplier's Site
Power Transformers - 237-1066-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1066-ND
Power Transformers 237-1066-ND
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Buy Now Datasheet
Power Transformer; Pcb Transformer Type Triad Magnetics - 91B5866 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Pcb Transformer Type Triad Magnetics
91B5866
Power Transformer; Pcb Transformer Type Triad Magnetics 91B5866
POWER TRANSFORMER; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 18V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:140mA; Isolation Voltage:4kV RoHS Compliant: Yes

POWER TRANSFORMER; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 18V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:140mA; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
VPP36-070
Transformers - Power Transformers VPP36-070
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPP36-070 237-1066-ND 91B5866 VPP36-070
Product Name PC Mount World Series™ Power Transformers Power Transformers Power Transformer; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Isolation Power Transformer Isolation Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 2.5 VA 2.5 VA 2.5 VA
Standards / Compliance CSA; UL; CSA IEC TUV UL
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Isolation Power Transformers - N-67A - Triad Magnetics
Specs
Transformer Type Isolation
Construction SplitCore
Input Voltage 115 to 230 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-3152XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers