Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
PWR XFMR LAMINATED 30VA TH
POWER TRANSFORMER; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 10V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:3A; Isolation Voltage:4kV; Output Current:3A RoHS Compliant: Yes
PWR XFMR LAMINATED 30VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPP20-1500 | 237-1077-ND | 37B9201 | VPP20-1500 |
| Product Name | PC Mount World Series™ Power Transformers | Power Transformers | Power Transformer; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Isolation | Laminated Core |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 30 VA | 30 VA | 30 VA | |
| Standards / Compliance | CSA; UL; CSA IEC TUV UL |