Triad Magnetics PC Mount World Series™ Power Transformers VPP10-3000

Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet
Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount World Series™ Power Transformers - VPP10-3000 - Triad Magnetics
Perris, California, United States
PC Mount World Series™ Power Transformers
VPP10-3000
PC Mount World Series™ Power Transformers VPP10-3000
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Supplier's Site
Power Transformers - 237-1074-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1074-ND
Power Transformers 237-1074-ND
PWR XFMR LAMINATED 30VA TH

PWR XFMR LAMINATED 30VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPP10-3000
Transformers - Power Transformers VPP10-3000
PWR XFMR LAMINATED 30VA TH

PWR XFMR LAMINATED 30VA TH

Supplier's Site
Isolation Transformer, 2 X 10V, 30Va; Pcb Transformer Type Triad Magnetics - 37B9191 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 2 X 10V, 30Va; Pcb Transformer Type Triad Magnetics
37B9191
Isolation Transformer, 2 X 10V, 30Va; Pcb Transformer Type Triad Magnetics 37B9191
ISOLATION TRANSFORMER, 2 X 10V, 30VA; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 5V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A; Isolation Voltage:4kV RoHS Compliant: Yes

ISOLATION TRANSFORMER, 2 X 10V, 30VA; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 5V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number VPP10-3000 237-1074-ND VPP10-3000 37B9191
Product Name PC Mount World Series™ Power Transformers Power Transformers Transformers - Power Transformers Isolation Transformer, 2 X 10V, 30Va; Pcb Transformer Type Triad Magnetics
Transformer Type Isolation Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 30 VA 30 VA 30 VA
Standards / Compliance CSA; UL; CSA IEC TUV UL
Unlock Full Specs
to access all available technical data