PWR XFMR TOROIDAL 250VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 250VA; Power Rating:250VA; Secondary Voltages:2 x 24V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
PWR XFMR TORO 250VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM48-5200 | 237-2055-ND | 72Y5107 | VPM48-5200 |
| Product Name | 250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 100 to 240 volts | 100 to 240 volts | ||
| Output Voltage | 24 volts | 24 to 48 volts | 24 volts | 24 to 48 volts |
| Power Rating (VA) | 250 VA | 250 VA | 250 VA |