Triad Magnetics 250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM36-6940

Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet
Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM36-6940 - Triad Magnetics
Perris, California, United States
250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM36-6940
250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM36-6940
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 100, 120, 220 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Power Transformers - 237-2054-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2054-ND
Power Transformers 237-2054-ND
PWR XFMR TOROIDAL 250VA CHAS MT

PWR XFMR TOROIDAL 250VA CHAS MT

Buy Now Datasheet
Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics - 72Y5100 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics
72Y5100
Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics 72Y5100
TOROIDAL TRANSFORMER, MEDICAL, 250VA; Power Rating:250VA; Secondary Voltages:2 x 18V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 250VA; Power Rating:250VA; Secondary Voltages:2 x 18V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
VPM36-6940
Transformers - Power Transformers VPM36-6940
PWR XFMR TORO 250VA CHAS MT

PWR XFMR TORO 250VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM36-6940 237-2054-ND 72Y5100 VPM36-6940
Product Name 250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Power Transformers Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics Transformers - Power Transformers
Transformer Type Isolation Power Transformer Toroidal
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 100 to 240 volts 100 to 240 volts
Output Voltage 18 volts 18 to 36 volts 18 volts 18 to 36 volts
Power Rating (VA) 250 VA 250 VA 250 VA
Unlock Full Specs
to access all available technical data