PWR XFMR TOROIDAL 160VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 160VA; Power Rating:160VA; Secondary Voltages:2 x 18V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
PWR XFMR TORO 160VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM36-4440 | 237-2048-ND | 72Y5098 | VPM36-4440 |
| Product Name | 160 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Toroidal Transformer, Medical, 160Va; Power Rating Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 100 to 240 volts | 100 to 240 volts | ||
| Output Voltage | 18 volts | 18 to 36 volts | 18 volts | 18 to 36 volts |
| Power Rating (VA) | 160 VA | 160 VA | 160 VA |