Triad Magnetics 50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM30-1670

Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet
Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM30-1670 - Triad Magnetics
Perris, California, United States
50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM30-1670
50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM30-1670
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 100, 120, 220 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Power Transformers - 237-2033-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2033-ND
Power Transformers 237-2033-ND
PWR XFMR TOROIDAL 50VA CHAS MT

PWR XFMR TOROIDAL 50VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPM30-1670
Transformers - Power Transformers VPM30-1670
PWR XFMR TORO 50VA CHAS MT

PWR XFMR TORO 50VA CHAS MT

Supplier's Site
Toroidal Transformer, Medical, 50Va; Power Rating Triad Magnetics - 72Y5092 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 50Va; Power Rating Triad Magnetics
72Y5092
Toroidal Transformer, Medical, 50Va; Power Rating Triad Magnetics 72Y5092
TOROIDAL TRANSFORMER, MEDICAL, 50VA; Power Rating:50VA; Secondary Voltages:2 x 15V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 50VA; Power Rating:50VA; Secondary Voltages:2 x 15V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM30-1670 237-2033-ND VPM30-1670 72Y5092
Product Name 50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Power Transformers Transformers - Power Transformers Toroidal Transformer, Medical, 50Va; Power Rating Triad Magnetics
Transformer Type Isolation Power Transformer Toroidal
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 100 to 240 volts 100 to 240 volts
Output Voltage 15 volts 15 to 30 volts 15 to 30 volts 15 volts
Power Rating (VA) 50 VA 50 VA 50 VA
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-191U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-122X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL24-400 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers