PWR XFMR TOROIDAL 7500VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 7.5KVA; Power Rating:7.5kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
PWR XFMR TORO 7500VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM240-31200 | 237-2069-ND | 72Y5086 | VPM240-31200 |
| Product Name | 7500 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Toroidal Transformer, Medical, 7.5Kva; Power Rating Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 208 to 240 volts | 208 to 240 volts | 208 volts | |
| Output Voltage | 120 volts | 120 to 240 volts | 120 volts | 120 to 240 volts |
| Power Rating (VA) | 7500 VA | 7500 VA | 7500 VA |