Triad Magnetics 5000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM240-20800

Description
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote
Description
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Toroidal Transformer, Medical, 5Kva from Triad Magnetics is designed for chassis mounting and features a toroidal construction that reduces stray fields and enhances efficiency. It has a maximum power rating of 5000VA and supports input voltages of 240VAC and 208VAC at 50/60Hz. The transformer provides output voltages of 120VAC at 41.60A or 240VAC CT at 20.80A, with a typical voltage regulation of 1.4% from full load to no load. This model includes a Class F (155°C) insulation system and a self-resetting thermal switch rated for 140°C. It has a typical temperature rise of 50°C and an efficiency of 95% at full load. The transformer is compliant with UL 60601-1 and CE standards for medical electrical equipment, ensuring safety and reliability in medical applications. Dimensions are 11 inches in outer diameter, 3.2 inches in inner diameter, and 5.5 inches in height, with a weight of 41 kg. It comes with a rubber pad and necessary mounting hardware. The transformer features 12AWG primary and secondary windings, with lead wires that are stripped and tinned for easy connection. RoHS compliance is also noted, meeting the requirements of the RoHS 2 initiative.

Datasheet Summary
Powered by GS/AI

The Toroidal Transformer, Medical, 5Kva from Triad Magnetics is designed for chassis mounting and features a toroidal construction that reduces stray fields and enhances efficiency. It has a maximum power rating of 5000VA and supports input voltages of 240VAC and 208VAC at 50/60Hz. The transformer provides output voltages of 120VAC at 41.60A or 240VAC CT at 20.80A, with a typical voltage regulation of 1.4% from full load to no load. This model includes a Class F (155°C) insulation system and a self-resetting thermal switch rated for 140°C. It has a typical temperature rise of 50°C and an efficiency of 95% at full load. The transformer is compliant with UL 60601-1 and CE standards for medical electrical equipment, ensuring safety and reliability in medical applications. Dimensions are 11 inches in outer diameter, 3.2 inches in inner diameter, and 5.5 inches in height, with a weight of 41 kg. It comes with a rubber pad and necessary mounting hardware. The transformer features 12AWG primary and secondary windings, with lead wires that are stripped and tinned for easy connection. RoHS compliance is also noted, meeting the requirements of the RoHS 2 initiative.

Suppliers

Company
Product
Description
Supplier Links
5000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-20800 - Triad Magnetics
Perris, California, United States
5000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM240-20800
5000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM240-20800
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 208 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Power Transformers - 237-2067-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2067-ND
Power Transformers 237-2067-ND
PWR XFMR TOROIDAL 5000VA CHAS MT

PWR XFMR TOROIDAL 5000VA CHAS MT

Buy Now Datasheet
Toroidal Transformer, Medical, 5Kva; Power Rating Triad Magnetics - 72Y5083 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 5Kva; Power Rating Triad Magnetics
72Y5083
Toroidal Transformer, Medical, 5Kva; Power Rating Triad Magnetics 72Y5083
TOROIDAL TRANSFORMER, MEDICAL, 5KVA; Power Rating:5kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 5KVA; Power Rating:5kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
VPM240-20800
Transformers - Power Transformers VPM240-20800
PWR XFMR TORO 5000VA CHAS MT

PWR XFMR TORO 5000VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM240-20800 237-2067-ND 72Y5083 VPM240-20800
Product Name 5000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Power Transformers Toroidal Transformer, Medical, 5Kva; Power Rating Triad Magnetics Transformers - Power Transformers
Transformer Type Isolation Power Transformer Toroidal
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 208 to 240 volts 208 to 240 volts 208 volts
Output Voltage 120 volts 120 to 240 volts 120 volts 120 to 240 volts
Power Rating (VA) 5000 VA 5000 VA 5000 VA
Unlock Full Specs
to access all available technical data