PWR XFMR TOROIDAL 2500VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 2.5KVA; Power Rating:2.5kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
PWR XFMR TORO 2500VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM240-10400 | 237-2064-ND | 72Y5080 | VPM240-10400 |
| Product Name | 2500 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Toroidal Transformer, Medical, 2.5Kva; Power Rating Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | ||
| Construction | Toroidal Core | Toroidal Core | ||
| Input Voltage | 100 to 240 volts | 100 to 240 volts | ||
| Output Voltage | 120 volts | 120 to 240 volts | 120 volts | |
| Power Rating (VA) | 2500 VA | 2500 VA |