Triad Magnetics 160 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM24-6670

Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet
Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM24-6670 - Triad Magnetics
Perris, California, United States
160 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM24-6670
160 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM24-6670
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 100, 120, 220 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Power Transformers - 237-2046-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2046-ND
Power Transformers 237-2046-ND
PWR XFMR TOROIDAL 160VA CHAS MT

PWR XFMR TOROIDAL 160VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPM24-6670
Transformers - Power Transformers VPM24-6670
PWR XFMR TORO 160VA CHAS MT

PWR XFMR TORO 160VA CHAS MT

Supplier's Site
Toroidal Transformer, Medical, 160Va; Power Rating Triad Magnetics - 72Y5077 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 160Va; Power Rating Triad Magnetics
72Y5077
Toroidal Transformer, Medical, 160Va; Power Rating Triad Magnetics 72Y5077
TOROIDAL TRANSFORMER, MEDICAL, 160VA; Power Rating:160VA; Secondary Voltages:2 x 12V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 160VA; Power Rating:160VA; Secondary Voltages:2 x 12V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM24-6670 237-2046-ND VPM24-6670 72Y5077
Product Name 160 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Power Transformers Transformers - Power Transformers Toroidal Transformer, Medical, 160Va; Power Rating Triad Magnetics
Transformer Type Isolation Power Transformer Toroidal
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 100 to 240 volts 100 to 240 volts
Output Voltage 12 volts 12 to 24 volts 12 to 24 volts 12 volts
Power Rating (VA) 160 VA 160 VA 160 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - FS16-070 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-2850-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
3 suppliers