PWR XFMR TOROIDAL 100VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 100VA; Power Rating:100VA; Secondary Voltages:2 x 12V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
PWR XFMR TORO 100VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM24-4170 | 237-2039-ND | 72Y5076 | VPM24-4170 |
| Product Name | 100 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Toroidal Transformer, Medical, 100Va; Power Rating Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 100 to 240 volts | 100 to 240 volts | ||
| Output Voltage | 12 volts | 12 to 24 volts | 12 volts | 12 to 24 volts |
| Power Rating (VA) | 100 VA | 100 VA | 100 VA |