PWR XFMR TOROIDAL 160VA CHAS MT
PWR XFMR TORO 160VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 160VA; Power Rating:160VA; Secondary Voltages:2 x 6V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:52mmRoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM12-13300 | 237-2044-ND | VPM12-13300 | 72Y5063 |
| Product Name | 160 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Transformers - Power Transformers | Toroidal Transformer, Medical, 160Va; Power Rating Triad Magnetics |
| Transformer Type | Isolation | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 100 to 240 volts | 100 to 240 volts | ||
| Output Voltage | 6 volts | 6 to 12 volts | 6 to 12 volts | 6 volts |
| Power Rating (VA) | 160 VA | 160 VA | 160 VA |