PWR XFMR TOROIDAL 500VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 500VA; Power Rating:500VA; Secondary Voltages:2 x 50V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
PWR XFMR TORO 500VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM100-5000 | 237-2057-ND | 72Y5062 | VPM100-5000 |
| Product Name | 500 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Toroidal Transformer, Medical, 500Va; Power Rating Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 100 to 240 volts | 100 to 240 volts | ||
| Output Voltage | 50 volts | 50 to 100 volts | 50 volts | 50 to 100 volts |
| Power Rating (VA) | 500 VA | 500 VA | 500 VA |