Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
PWR XFMR LAMINATED 50.0VA CHAS
TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads.
Features:
POWER TRANSFORMER, 50VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 18V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2.778A; Output Current:2.778ARoHS Compliant: Yes
PWR XFMR LAMINATED 50.0VA CHAS
| Triad Magnetics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPL36-1400 | 237-1663-ND | 70218221 | 70M7631 | VPL36-1400 |
| Product Name | Chassis Mount Leaded World Series™ Power Transformers | Power Transformers | Transformer, split bobbin, pri: 115/230V, sec: 50VA, 36V@1.39A, 18V@2.78A, leads | Power Transformer, 50Va; Chassis Mount Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | 50 VA | 50 VA | |
| Construction | Laminate | SplitCore | Laminate |