Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
PWR XFMR LAMINATED 50.0VA CHAS
PWR XFMR LAMINATED 50.0VA CHAS
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPL28-1700 | 237-1657-ND | VPL28-1700 |
| Product Name | Chassis Mount Leaded World Series™ Power Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Laminated Core |
| Mounting | Chassis | Chassis | Chassis |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | |
| Power Rating (VA) | 50 VA | 50 VA | 50 VA |